TE Connectivity Rectangular Connector Contacts 928820-1

Description
Socket Contact Tin 17-20 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 17-20 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A111656CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A111656CT-ND
Rectangular Connector Contacts A111656CT-ND
Socket Contact Tin 17-20 AWG Crimp Power

Socket Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A111656TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A111656TR-ND
Rectangular Connector Contacts A111656TR-ND
Socket Contact Tin 17-20 AWG Crimp Power

Socket Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Contacts - 928820-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
928820-1
Contacts 928820-1
STD TIMER CONTACT

STD TIMER CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
928820-1
Contacts 928820-1
Contacts

Contacts

Buy Now
Automotive Connectors STD-TIMER KONTAKT - 792-928820-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors STD-TIMER KONTAKT
792-928820-1
Automotive Connectors STD-TIMER KONTAKT 792-928820-1
Automotive Connectors STD-TIMER KONTAKT

Automotive Connectors STD-TIMER KONTAKT

Supplier's Site
Automotive Contact, Skt, 20-17Awg, Crimp; Product Range Amp - Te Connectivity - 16H9933 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 20-17Awg, Crimp; Product Range Amp - Te Connectivity
16H9933
Automotive Contact, Skt, 20-17Awg, Crimp; Product Range Amp - Te Connectivity 16H9933
AUTOMOTIVE CONTACT, SKT, 20-17AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:20AWG; For Use With:Automotive Housing Connectors; Contact Material:- RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 20-17AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:20AWG; For Use With:Automotive Housing Connectors; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111656CT-ND 928820-1 792-928820-1 16H9933
Product Name Rectangular Connector Contacts Contacts Automotive Connectors STD-TIMER KONTAKT Automotive Contact, Skt, 20-17Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data