TE Connectivity Contacts 928794-2

Description
FF 110 TAB PTP CUZN30
Request a Quote Datasheet
Description
FF 110 TAB PTP CUZN30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 928794-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
928794-2
Contacts 928794-2
FF 110 TAB PTP CUZN30

FF 110 TAB PTP CUZN30

Buy Now
Swedesboro, NJ, United States
Contacts
928794-2
Contacts 928794-2
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - A106542-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A106542-ND
Quick Connects, Quick Disconnect Connectors A106542-ND
"0.110"" (2.79mm) Quick Connect Male 13-17 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 13-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contact, Pin, 17-13Awg, Crimp; Product Range Te Connectivity - 84R1349 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 17-13Awg, Crimp; Product Range Te Connectivity
84R1349
Contact, Pin, 17-13Awg, Crimp; Product Range Te Connectivity 84R1349
CONTACT, PIN, 17-13AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:17AWG; Contact Material:BrassRoHS Compliant: Yes

CONTACT, PIN, 17-13AWG, CRIMP; Product Range:Junior Power Timer Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:17AWG; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 928794-2 A106542-ND 84R1349
Product Name Contacts Quick Connects, Quick Disconnect Connectors Contact, Pin, 17-13Awg, Crimp; Product Range Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1462R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details