TE Connectivity Quick Connects, Quick Disconnect Connectors 928781-5

Description
"0.110"" (2.79mm) Quick Connect Male 13-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Male 13-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 928781-5-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
928781-5-ND
Quick Connects, Quick Disconnect Connectors 928781-5-ND
"0.110"" (2.79mm) Quick Connect Male 13-17 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 13-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 928781-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
928781-5
Contacts 928781-5
FF 110 TAB 1.0-2.5 MM2 PTP CUSN4

FF 110 TAB 1.0-2.5 MM2 PTP CUSN4

Buy Now
Ff-Flachstecker 2,8 Rohs Compliant Amp - Te Connectivity - 16H9928 - Newark, An Avnet Company
Chicago, IL, United States
Ff-Flachstecker 2,8 Rohs Compliant Amp - Te Connectivity
16H9928
Ff-Flachstecker 2,8 Rohs Compliant Amp - Te Connectivity 16H9928
FF-FLACHSTECKER 2,8 ROHS COMPLIANT: YES

FF-FLACHSTECKER 2,8 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
928781-5
Terminals 928781-5
Terminals Reel of 3500

Terminals Reel of 3500

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 928781-5-ND 928781-5 16H9928 928781-5
Product Name Quick Connects, Quick Disconnect Connectors Contacts Ff-Flachstecker 2,8 Rohs Compliant Amp - Te Connectivity Terminals
Gender Male / Plug Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 13 to 17 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details