TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 928523-1

Description
Win Source Part Number: 1365538-928523-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CI 2 Package: Bulk Product Status: Active Base Product Number: 928523 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 9 Number of Rows: 3 Fastening Type: Latch Holder Note: Contacts Not Included Pitch: 0.150" (3.81mm) Row Spacing: 0.150" (3.81mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365538-928523-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CI 2 Package: Bulk Product Status: Active Base Product Number: 928523 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 9 Number of Rows: 3 Fastening Type: Latch Holder Note: Contacts Not Included Pitch: 0.150" (3.81mm) Row Spacing: 0.150" (3.81mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365538-928523-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365538-928523-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365538-928523-1
Win Source Part Number: 1365538-928523-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CI 2 Package: Bulk Product Status: Active Base Product Number: 928523 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 9 Number of Rows: 3 Fastening Type: Latch Holder Note: Contacts Not Included Pitch: 0.150" (3.81mm) Row Spacing: 0.150" (3.81mm)

Win Source Part Number: 1365538-928523-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CI 2
Package: Bulk
Product Status: Active
Base Product Number: 928523
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 9
Number of Rows: 3
Fastening Type: Latch Holder
Note: Contacts Not Included
Pitch: 0.150" (3.81mm)
Row Spacing: 0.150" (3.81mm)

Buy Now Datasheet
Rectangular Connector Housings - 928523-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
928523-1-ND
Rectangular Connector Housings 928523-1-ND
"9 Rectangular Connectors - Housings Plug Natural 0.150"" (3.81mm)"

"9 Rectangular Connectors - Housings Plug Natural 0.150"" (3.81mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-928523-1
Electronic Connector 340-928523-1
Conn Housing RCP 9 POS 3.8mm Crimp ST Cable Mount Natural Loose Product overview: 928523-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-928523-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 9 POS 3.8mm Crimp ST Cable Mount Natural Loose Product overview: 928523-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-928523-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365538-928523-1 928523-1-ND 340-928523-1
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Strain Relief Sleeve (CAT 5e/6a) - 110629 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details