TE Connectivity Connector Housing, Rcpt, 1Pos; Product Range Amp Te Connectivity 928343-4

Description
CONNECTOR HOUSING, RCPT, 1POS; Product Range:RAST Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:AMP RAST Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 1POS; Product Range:RAST Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:AMP RAST Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 1Pos; Product Range Amp Te Connectivity - 18AH0582 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 1Pos; Product Range Amp Te Connectivity
18AH0582
Connector Housing, Rcpt, 1Pos; Product Range Amp Te Connectivity 18AH0582
CONNECTOR HOUSING, RCPT, 1POS; Product Range:RAST Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:AMP RAST Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 1POS; Product Range:RAST Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:AMP RAST Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0582
Product Name Connector Housing, Rcpt, 1Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 75 mm (2.95 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details