The S61AA3-SHH1024 is a single hub precision bearing housing made of aluminum with sulfuric acid anodized finish, designed to support a 0.6250 inch bore shaft. It has an overall length of 1.5 inches, a clearance hole diameter of 0.260 inches, and a tapped hole diameter of 0.625 inches. The housing includes two #6-32 tapped holes and two spot drills for dowel pinning. The overall diameter is 1.5 inches, and the height is 0.562 inches. The housing is machined with four grooves on the bore, consistent with units longer than 3/4 inch.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | S61AA3-SHH1024 |
| Product Name | 0.625" Bore, 1.500" Overall Length, Single Hub Bearing House |
| Housing Bore / Bearing O.D. | 15.87 mm (0.6250 inch) |