MotorTerminalHousing
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 20-TFQFN
Product Status: Active
Style: C
Terminal Type: Oval
Gender: Receptacle
Number of Positions: 5
Stacking Direction: Multiple
Mounting Type: Requires Holder
Color: Gray
FF 2.8MM TAB HSG 2P PBT BLACK
FF 2.8MM TAB HSG 2P PBT BLACK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2031-928193-1 | 17-928193-1-ND | 928193-1 | |
| Product Name | Electronic Connector | Connectors,Interconnects | Housings, Boots | Housings, Boots |
| Mounting | Requires Holder | Free Hanging (In-Line) | Free Hanging (In-Line) |