TE Connectivity Connector Hardware, Mounts, Locks & Retainers 928035-2

Description
Body Features Primary Product Color : Black Primary Product Material : PEI GV Dimensions Product Height : 26.3 MM  [1.035 INCH ] Product Width : 1.6 MM  [.06 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Product Type Features Connector Hardware Accessory Type : Locking Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PEI GV Dimensions Product Height : 26.3 MM  [1.035 INCH ] Product Width : 1.6 MM  [.06 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Product Type Features Connector Hardware Accessory Type : Locking Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 928035-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
928035-2
Connector Hardware, Mounts, Locks & Retainers 928035-2
Body Features Primary Product Color : Black Primary Product Material : PEI GV Dimensions Product Height : 26.3 MM  [1.035 INCH ] Product Width : 1.6 MM  [.06 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Product Type Features Connector Hardware Accessory Type : Locking Latch Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PEI GV

Dimensions


  • Product Height : 26.3 MM  [1.035 INCH ]
  • Product Width : 1.6 MM  [.06 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Product Type Features


  • Connector Hardware Accessory Type : Locking Latch
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 928035-2
Product Name Connector Hardware, Mounts, Locks & Retainers
Unlock Full Specs
to access all available technical data

Similar Products

MIL Spec Connector - MIL-DTL-26482 - 0031-067-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details