TE Connectivity Contact, Socket, Crimp, 28-24Awg; Product Range Amp Te Connectivity 927985-1

Description
CONTACT, SOCKET, CRIMP, 28-24AWG; Product Range:AMP QUICK Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:AMP QUICK Connectors; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Current Rating:-; Contact RoHS Compliant: Yes
Description
CONTACT, SOCKET, CRIMP, 28-24AWG; Product Range:AMP QUICK Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:AMP QUICK Connectors; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Current Rating:-; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 28-24Awg; Product Range Amp Te Connectivity - 24W8309 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-24Awg; Product Range Amp Te Connectivity
24W8309
Contact, Socket, Crimp, 28-24Awg; Product Range Amp Te Connectivity 24W8309
CONTACT, SOCKET, CRIMP, 28-24AWG; Product Range:AMP QUICK Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:AMP QUICK Connectors; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Current Rating:-; Contact RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 28-24AWG; Product Range:AMP QUICK Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:AMP QUICK Connectors; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Current Rating:-; Contact RoHS Compliant: Yes

Supplier's Site
Contact, Crimp, Socket, 28-24Awg, Reel; Product Range Amp Te Connectivity - 35X2882 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Socket, 28-24Awg, Reel; Product Range Amp Te Connectivity
35X2882
Contact, Crimp, Socket, 28-24Awg, Reel; Product Range Amp Te Connectivity 35X2882
CONTACT, CRIMP, SOCKET, 28-24AWG, REEL; Product Range:AMP QUICK Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:AMP QUICK Connectors; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Current Rating:-; RoHS Compliant: Yes

CONTACT, CRIMP, SOCKET, 28-24AWG, REEL; Product Range:AMP QUICK Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:AMP QUICK Connectors; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Current Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 24W8309
Product Name Contact, Socket, Crimp, 28-24Awg; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard carbon Coated Copper foil, Negative Single-sided coating - BMLC-KJ014 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details