TE Connectivity ™
Automotive Terminals
927884-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.59 MM [.062 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 29 MM [1.14 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 18
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.59 MM [.062 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 29 MM [1.14 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 18
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.59 MM [.062 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 29 MM [1.14 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 18
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.6mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Pin Diameter : 1.59 MM [.062 INCH ]
- Terminal Type : Receptacle
Dimensions
- Tab Length : 29 MM [1.14 INCH ]
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 20 - 18
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
927884-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin Silver (SnAg)
Applications
Motor or Generator
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
Type
Anode / Anode Material; Cathode / Cathode Material
Material
Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications
Battery or Fuel Cell (optional feature)
View Details
Applications
Battery or Fuel Cell
Thickness
3.01E-4 inch (0.0076 mm)
View Details