TE Connectivity
Automotive Terminals
927871-1
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1 - 1.6 MM [.039 - .063 INCH ] Tab Length : 18.8 MM [.74 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 20, 23, 21, 24 Wire Size Search (MMSQ) : .4, .51, .2, .25, .32
Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1 - 1.6 MM [.039 - .063 INCH ] Tab Length : 18.8 MM [.74 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 20, 23, 21, 24 Wire Size Search (MMSQ) : .4, .51, .2, .25, .32
Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1 - 1.6 MM [.039 - .063 INCH ] Tab Length : 18.8 MM [.74 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 20, 23, 21, 24 Wire Size Search (MMSQ) : .4, .51, .2, .25, .32
Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2.8mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 20
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1 - 1.6 MM [.039 - .063 INCH ]
- Tab Length : 18.8 MM [.74 INCH ]
- Wire Size (MMSQ) : .2 - .5
- Wire Size (AWG) : 24 - 20
- Wire Size Search (AWG) : 22, 20, 23, 21, 24
- Wire Size Search (MMSQ) : .4, .51, .2, .25, .32
Industry Standards
- Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 110 DEGC [230 DEGF ]
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
927871-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
4 suppliers
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details