TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 927854-6

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333474-927854-6 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 13.5-17 AWG Contact Material: Brass Gender: Female Standard Package: 1,500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.878" (22.30mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -927854-6-CSI,A99688 CT,927854-6-ND,A9968 8TR,-927854-6-SI,927 8546 Base Product Number: 927854 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333474-927854-6 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 13.5-17 AWG Contact Material: Brass Gender: Female Standard Package: 1,500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.878" (22.30mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -927854-6-CSI,A99688 CT,927854-6-ND,A9968 8TR,-927854-6-SI,927 8546 Base Product Number: 927854 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333474-927854-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333474-927854-6
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333474-927854-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333474-927854-6 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 13.5-17 AWG Contact Material: Brass Gender: Female Standard Package: 1,500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.878" (22.30mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -927854-6-CSI,A99688 CT,927854-6-ND,A9968 8TR,-927854-6-SI,927 8546 Base Product Number: 927854 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333474-927854-6
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 13.5-17 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,500
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.878" (22.30mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -927854-6-CSI,A99688CT,927854-6-ND,A99688TR,-927854-6-SI,9278546
Base Product Number: 927854
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A99688TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99688TR-ND
Quick Connects, Quick Disconnect Connectors A99688TR-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A99688CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99688CT-ND
Quick Connects, Quick Disconnect Connectors A99688CT-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-927854-6
Electronic Connector 392-927854-6
Tin Receptacle Terminal 17-13 AWG Copper Alloy Product overview: 927854-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-927854-6 can be used for catalog matching and distributor lookup.

Tin Receptacle Terminal 17-13 AWG Copper Alloy Product overview: 927854-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-927854-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 927854-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
927854-6
Contacts 927854-6
PL 250 REC TERMINAL 17-13 AWG PTPB

PL 250 REC TERMINAL 17-13 AWG PTPB

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
CONN QC RCPT 13.5-17AWG 0.250 - 792-927854-6 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 13.5-17AWG 0.250
792-927854-6
CONN QC RCPT 13.5-17AWG 0.250 792-927854-6
CONN QC RCPT 13.5-17AWG 0.250

CONN QC RCPT 13.5-17AWG 0.250

Supplier's Site
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity - 64AH9911 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity
64AH9911
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity 64AH9911
FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity - 64AH9910 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity
64AH9910
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity 64AH9910
FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333474-927854-6 A99688TR-ND 392-927854-6 927854-6 927854-6 792-927854-6 64AH9911
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Contacts CONN QC RCPT 13.5-17AWG 0.250 Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity
Termination Crimp Receptacle PL Crimp
Unlock Full Specs
to access all available technical data

Similar Products