Win Source Part Number: 1364686-927852-6
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark I
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 927852
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 17-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.878" (22.30mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"
FEMALE DISCONNECT, 6.35MM, 20-17AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG RoHS Compliant: Yes
POS-LOCK STECKH 6,3 ROHS COMPLIANT: YES
FEMALE DISCONNECT, 6.35MM, 20-17AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364686-927852-6 | 927852-6 | A99687TR-ND | 64AH9908 | 16H9863 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Contacts | Quick Connects, Quick Disconnect Connectors | Female Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity | Pos-Lock Steckh 6,3 Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp | PL |