TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 927835-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333824-927835-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 13-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,500 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -927835-1-CSI,-92783 5-1-LSI Base Product Number: 927835 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333824-927835-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 13-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,500 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -927835-1-CSI,-92783 5-1-LSI Base Product Number: 927835 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333824-927835-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333824-927835-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333824-927835-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333824-927835-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 13-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,500 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -927835-1-CSI,-92783 5-1-LSI Base Product Number: 927835 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333824-927835-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Wire Gauge: 13-17 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,500
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -927835-1-CSI,-927835-1-LSI
Base Product Number: 927835
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-927835-1
Automotive Electronic Connector 332-927835-1
Contact SKT Crimp ST Cable Mount 13-15AWG T/R Automotive Product overview: 927835-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927835-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 13-15AWG T/R Automotive Product overview: 927835-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927835-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Contacts - 17-927835-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-927835-1TR-ND
Rectangular Connector Contacts 17-927835-1TR-ND
Socket Contact Tin 13-17 AWG Crimp Power

Socket Contact Tin 13-17 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - 17-927835-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-927835-1CT-ND
Rectangular Connector Contacts 17-927835-1CT-ND
CONN SOCKET 13-17AWG CRIMP TIN

CONN SOCKET 13-17AWG CRIMP TIN

Buy Now Datasheet
Automotive Contact, Socket, Crimp, 14Awg Rohs Compliant Amp - Te Connectivity - 75AJ3535 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp, 14Awg Rohs Compliant Amp - Te Connectivity
75AJ3535
Automotive Contact, Socket, Crimp, 14Awg Rohs Compliant Amp - Te Connectivity 75AJ3535
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 14AWG ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP, 14AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333824-927835-1 332-927835-1 17-927835-1TR-ND 75AJ3535
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Automotive Electronic Connector Rectangular Connector Contacts Automotive Contact, Socket, Crimp, 14Awg Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products