TE Connectivity Rectangular Connector Contacts 927833-1

Description
Socket Contact Tin 13-17 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 13-17 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-927833-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-927833-1TR-ND
Rectangular Connector Contacts 17-927833-1TR-ND
Socket Contact Tin 13-17 AWG Crimp Power

Socket Contact Tin 13-17 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - 17-927833-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-927833-1CT-ND
Rectangular Connector Contacts 17-927833-1CT-ND
CONN SOCKET 13-17AWG CRIMP TIN

CONN SOCKET 13-17AWG CRIMP TIN

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-927833-1
Electronic Connector 332-927833-1
Signal Contact, Crimp, Female, 14-16AWG, Tin Plated, Copper Alloy Product overview: 927833-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927833-1 can be used for catalog matching and distributor lookup.

Signal Contact, Crimp, Female, 14-16AWG, Tin Plated, Copper Alloy Product overview: 927833-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927833-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Hc Std-Timer Kont Rohs Compliant Amp - Te Connectivity - 22J1681 - Newark, An Avnet Company
Chicago, IL, United States
Hc Std-Timer Kont Rohs Compliant Amp - Te Connectivity
22J1681
Hc Std-Timer Kont Rohs Compliant Amp - Te Connectivity 22J1681
HC STD-TIMER KONT ROHS COMPLIANT: YES

HC STD-TIMER KONT ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, Crimp, 40A; Product Range Amp - Te Connectivity - 69AH5381 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 40A; Product Range Amp - Te Connectivity
69AH5381
Contact, Socket, Crimp, 40A; Product Range Amp - Te Connectivity 69AH5381
CONTACT, SOCKET, CRIMP, 40A; Product Range:JPT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Standard Power Timer Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 40A; Product Range:JPT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Standard Power Timer Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-927833-1TR-ND 332-927833-1 22J1681 69AH5381
Product Name Rectangular Connector Contacts Electronic Connector Hc Std-Timer Kont Rohs Compliant Amp - Te Connectivity Contact, Socket, Crimp, 40A; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data