TE Connectivity Product Range Amp - Te Connectivity 927831-1.

Description
Product Range:Standard Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:17AWG; For Use With:Standard Power Timer Series Connectors; Contact Material:Copper RoHS Compliant: Yes
Description
Product Range:Standard Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:17AWG; For Use With:Standard Power Timer Series Connectors; Contact Material:Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 26AC8918 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
26AC8918
Product Range Amp - Te Connectivity 26AC8918
Product Range:Standard Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:17AWG; For Use With:Standard Power Timer Series Connectors; Contact Material:Copper RoHS Compliant: Yes

Product Range:Standard Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:17AWG; For Use With:Standard Power Timer Series Connectors; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8918
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
SB ® 120/PP120 die for 1 awg to 1/0 awg - 1388G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-598-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers