TE Connectivity Rectangular Connector Contacts 927831-1

Description
Socket Contact Tin 17-20 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 17-20 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A123064CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123064CT-ND
Rectangular Connector Contacts A123064CT-ND
Socket Contact Tin 17-20 AWG Crimp Power

Socket Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A123064TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123064TR-ND
Rectangular Connector Contacts A123064TR-ND
Socket Contact Tin 17-20 AWG Crimp Power

Socket Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Contact, Socket, Crimp, 19-17Awg; Product Range Amp - Te Connectivity - 70AH3069 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 19-17Awg; Product Range Amp - Te Connectivity
70AH3069
Contact, Socket, Crimp, 19-17Awg; Product Range Amp - Te Connectivity 70AH3069
CONTACT, SOCKET, CRIMP, 19-17AWG; Product Range:Standard Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; Contact Material:Copper, Iron; Contact Plating:Tin RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 19-17AWG; Product Range:Standard Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; Contact Material:Copper, Iron; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site
Contact, Standard Power-Timer Series, Socket, 20 Awg, 17 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity - 35X2880 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Standard Power-Timer Series, Socket, 20 Awg, 17 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity
35X2880
Contact, Standard Power-Timer Series, Socket, 20 Awg, 17 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity 35X2880
Contact, Standard Power-Timer Series, Socket, 20 AWG, 17 AWG, Crimp, Copper RoHS Compliant: Yes

Contact, Standard Power-Timer Series, Socket, 20 AWG, 17 AWG, Crimp, Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123064CT-ND 70AH3069 35X2880
Product Name Rectangular Connector Contacts Contact, Socket, Crimp, 19-17Awg; Product Range Amp - Te Connectivity Contact, Standard Power-Timer Series, Socket, 20 Awg, 17 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data