TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 927771-1

Description
Win Source Part Number: 1010484-927771-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Junior Power Timer Type: Power Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 17-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -927771-1-CSI,927771 -1-ND,A107207CT,A107 207TR,9277711,-92777 1-1-LSI Base Product Number: 927771
Request a Quote Datasheet
Description
Win Source Part Number: 1010484-927771-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Junior Power Timer Type: Power Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 17-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -927771-1-CSI,927771 -1-ND,A107207CT,A107 207TR,9277711,-92777 1-1-LSI Base Product Number: 927771
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1010484-927771-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1010484-927771-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1010484-927771-1
Win Source Part Number: 1010484-927771-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Junior Power Timer Type: Power Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 17-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -927771-1-CSI,927771 -1-ND,A107207CT,A107 207TR,9277711,-92777 1-1-LSI Base Product Number: 927771

Win Source Part Number: 1010484-927771-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Junior Power Timer
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -927771-1-CSI,927771-1-ND,A107207CT,A107207TR,9277711,-927771-1-LSI
Base Product Number: 927771

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Contacts - A107207CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107207CT-ND
Rectangular Connector Contacts A107207CT-ND
Socket Contact Tin 17-20 AWG Crimp Power

Socket Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A107207TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107207TR-ND
Rectangular Connector Contacts A107207TR-ND
Socket Contact Tin 17-20 AWG Crimp Power

Socket Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Connectors - 927771-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
927771-1
Connectors 927771-1
CUT STRIP - JUNIOR-TIMER KONT

CUT STRIP - JUNIOR-TIMER KONT

Buy Now
Singapore, Singapore
Electronic Connector
332-927771-1
Electronic Connector 332-927771-1
Female Crimp Signal Contact, Tin Plated Copper, 20-17AWG Product overview: 927771-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927771-1 can be used for catalog matching and distributor lookup.

Female Crimp Signal Contact, Tin Plated Copper, 20-17AWG Product overview: 927771-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-927771-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Junior Power Timer Series, Socket, 20 Awg, 17 Awg, Crimp, Copper, Iron Rohs Compliant Raychem - Te Connectivity - 35X2875 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Junior Power Timer Series, Socket, 20 Awg, 17 Awg, Crimp, Copper, Iron Rohs Compliant Raychem - Te Connectivity
35X2875
Contact, Junior Power Timer Series, Socket, 20 Awg, 17 Awg, Crimp, Copper, Iron Rohs Compliant Raychem - Te Connectivity 35X2875
Contact, Junior Power Timer Series, Socket, 20 AWG, 17 AWG, Crimp, Copper, Iron RoHS Compliant: Yes

Contact, Junior Power Timer Series, Socket, 20 AWG, 17 AWG, Crimp, Copper, Iron RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1010484-927771-1 927771-1 A107207CT-ND 927771-1 332-927771-1 35X2875
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts Connectors Electronic Connector Contact, Junior Power Timer Series, Socket, 20 Awg, 17 Awg, Crimp, Copper, Iron Rohs Compliant Raychem - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
EBC 80 Female Housing Only - EP80-2 - Anderson Power Products
Specs
Gender Female / Jack
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details