TE Connectivity Rectangular Wire & Cable Connectors & Housings 927669-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 16 Number of Rows : 2 Dimensions Row-to-Row Spacing : 8.5 MM  [.335 INCH ] Housing Features Centerline (Pitch) : 6.5 MM  [.255 INCH ] Housing Material : PA 6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire RAST Version : None Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Carton Packaging Quantity : 380 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 16 Number of Rows : 2 Dimensions Row-to-Row Spacing : 8.5 MM  [.335 INCH ] Housing Features Centerline (Pitch) : 6.5 MM  [.255 INCH ] Housing Material : PA 6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire RAST Version : None Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Carton Packaging Quantity : 380 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 927669-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
927669-2
Rectangular Wire & Cable Connectors & Housings 927669-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 16 Number of Rows : 2 Dimensions Row-to-Row Spacing : 8.5 MM  [.335 INCH ] Housing Features Centerline (Pitch) : 6.5 MM  [.255 INCH ] Housing Material : PA 6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire RAST Version : None Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Carton Packaging Quantity : 380 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 8.5 MM  [.335 INCH ]

Housing Features


  • Centerline (Pitch) : 6.5 MM  [.255 INCH ]
  • Housing Material : PA 6

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • RAST Version : None

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 380

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A116984-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A116984-ND
Rectangular Connector Housings A116984-ND
"16 Rectangular Connectors - Housings Receptacle Natural 0.248"" (6.30mm)"

"16 Rectangular Connectors - Housings Receptacle Natural 0.248"" (6.30mm)"

Buy Now Datasheet
Standard Timer Housing 16Pos Amp - Te Connectivity - 01Y2686 - Newark, An Avnet Company
Chicago, IL, United States
Standard Timer Housing 16Pos Amp - Te Connectivity
01Y2686
Standard Timer Housing 16Pos Amp - Te Connectivity 01Y2686
STANDARD TIMER HOUSING 16POS

STANDARD TIMER HOUSING 16POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 927669-2 A116984-ND 01Y2686
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Standard Timer Housing 16Pos Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-047-1023-16-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1586017-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers