TE Connectivity
Automotive Terminals
926926-4
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] PCB Contact Termination Area Plating Material : None Terminal Type : Tab
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 90 DEGC [212 DEGF ] Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] PCB Contact Termination Area Plating Material : None Terminal Type : Tab
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 90 DEGC [212 DEGF ] Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] PCB Contact Termination Area Plating Material : None Terminal Type : Tab
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 90 DEGC [212 DEGF ] Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.6mm
- Mating Tab Thickness : .79 MM [.031 INCH ]
- Mating Tab Width : 1.6 MM [.063 INCH ]
- PCB Contact Termination Area Plating Material : None
- Terminal Type : Tab
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 105 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 90 DEGC [212 DEGF ]
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
926926-4 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Material
Cu
Length
9.84 inch (250 mm)
View Details
Type
Contact; Gasket
Material
Aluminum
Length
394 inch (10000 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details