TE Connectivity Crimp Wire Pins, Tabs & Ferrules 926867-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 3.7 MM  [.146 INCH ] Compatible Insulation Diameter Range : 4.5 MM  [.177 INCH ] Overall Product Length : 17.2 MM  [.68 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 13 - 10 Wire Size (CMA) : 5178 - 10382 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 7500 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 3.7 MM  [.146 INCH ] Compatible Insulation Diameter Range : 4.5 MM  [.177 INCH ] Overall Product Length : 17.2 MM  [.68 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 13 - 10 Wire Size (CMA) : 5178 - 10382 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 7500 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 926867-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
926867-2
Crimp Wire Pins, Tabs & Ferrules 926867-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 3.7 MM  [.146 INCH ] Compatible Insulation Diameter Range : 4.5 MM  [.177 INCH ] Overall Product Length : 17.2 MM  [.68 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 13 - 10 Wire Size (CMA) : 5178 - 10382 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 7500 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Pin Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Barrel Inside Diameter : 3.7 MM  [.146 INCH ]
  • Compatible Insulation Diameter Range : 4.5 MM  [.177 INCH ]
  • Overall Product Length : 17.2 MM  [.68 INCH ]
  • Terminal Material Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : 2.5 - 6
  • Wire Size (AWG) : 13 - 10
  • Wire Size (CMA) : 5178 - 10382

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 7500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 926867-2
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Connector Pin; Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 1-170153-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
Terminals - Specialized Connectors - A101923-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Magnet Wire Terminals - 1-1742539-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 to 14 AWG
View Details
2 suppliers