TE Connectivity
Magnet Wire Terminals
926852-1
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .67 Product Length : 7.9 MM [.311 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM [.016 INCH ] Terminal Height : 7.6 MM [.3 INCH ]
Identification Marking Identification Number : 10
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 15000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .67 Product Length : 7.9 MM [.311 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM [.016 INCH ] Terminal Height : 7.6 MM [.3 INCH ]
Identification Marking Identification Number : 10
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 15000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .67 Product Length : 7.9 MM [.311 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM [.016 INCH ] Terminal Height : 7.6 MM [.3 INCH ]
Identification Marking Identification Number : 10
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 15000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : Size 2
Contact Features
- Magnet Wire Terminal Type : Leaf
- Mating Tab Thickness : .5 MM [.02 INCH ]
- Mating Tab Width : 3.4 MM [.134 INCH ]
- Terminal Orientation : Twisted
- Terminal Plating Material : Tin
Dimensions
- Magnet Wire Size (AWG) : 26 - 23
- Magnet Wire Size (MM) : .4 - .67
- Product Length : 7.9 MM [.311 INCH ]
- Stock Thickness (Magnet Wire Side) : .4 MM [.016 INCH ]
- Terminal Height : 7.6 MM [.3 INCH ]
Identification Marking
- Identification Number : 10
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel, Reel/Carton
- Packaging Quantity : 15000
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
926852-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Material
Unplated
Features
RoHS
North American
14 to 17 AWG
View Details
3 suppliers
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details