926824-1 -- CRIMP WIRE PINS, TABS & FERRULES
TE Connectivity
Crimp Wire Pins, Tabs & Ferrules
926824-1
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 2.24 MM [.088 INCH ] Overall Product Length : 7 MM [.275 INCH ] Terminal Material Thickness : .33 MM [.013 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 25000
Product Type Features Compatible With Discrete Wire Type : Stranded
Usage Conditions Insulation Option : Uninsulated
-
TE Connectivity
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 2.24 MM [.088 INCH ] Overall Product Length : 7 MM [.275 INCH ] Terminal Material Thickness : .33 MM [.013 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 25000
Product Type Features Compatible With Discrete Wire Type : Stranded
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Crimp Wire Pins, Tabs & Ferrules
926824-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 2.24 MM [.088 INCH ] Overall Product Length : 7 MM [.275 INCH ] Terminal Material Thickness : .33 MM [.013 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 25000
Product Type Features Compatible With Discrete Wire Type : Stranded
Usage Conditions Insulation Option : Uninsulated
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Barrel Type : Open
- Crimp Wire Terminal Type : Pin Terminal
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Barrel Inside Diameter : 2.24 MM [.088 INCH ]
- Overall Product Length : 7 MM [.275 INCH ]
- Terminal Material Thickness : .33 MM [.013 INCH ]
- Wire Size (MMSQ) : 1 - 2.5
- Wire Size (AWG) : 17 - 13
- Wire Size (CMA) : 2048 - 5178
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 25000
Product Type Features
- Compatible With Discrete Wire Type : Stranded
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
Wire Terminals |
Wire Terminals |
|
Product Number
|
926824-1 |
A111653CT-ND |
A111653TR-ND |
926824-1 |
|
Product Name
|
Crimp Wire Pins, Tabs & Ferrules |
Terminals - Wire to Board Connectors |
Terminals - Wire to Board Connectors |
Terminals |
|
Terminal Type
|
Connector Pin; Pin Terminal
|
Through Board
|
Through Board
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Connector Pin; Wire Pin
Material
Tin
Features
RoHS; Insulated
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details
North American
3 to 6 AWG
International
13.29 to 21.14 mm2
View Details
Material
Unplated
Features
RoHS
North American
17 to 20 AWG
View Details