TE Connectivity Crimp Wire Pins, Tabs & Ferrules 926823-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Overall Product Length : 7 MM  [.275 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 40000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Overall Product Length : 7 MM  [.275 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 40000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 926823-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
926823-2
Crimp Wire Pins, Tabs & Ferrules 926823-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Overall Product Length : 7 MM  [.275 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 40000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Pin Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Overall Product Length : 7 MM  [.275 INCH ]
  • Terminal Material Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size (CMA) : 1021 - 2048

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 40000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - 926823-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
926823-2-ND
Terminals - Wire Splice Connectors 926823-2-ND
CONN SPLICE 17-20 AWG CRIMP

CONN SPLICE 17-20 AWG CRIMP

Buy Now Datasheet
Terminal, 1..8Mm, 20-17Awg..; Product Range Amp Te Connectivity - 32AH7496 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, 1..8Mm, 20-17Awg..; Product Range Amp Te Connectivity
32AH7496
Terminal, 1..8Mm, 20-17Awg..; Product Range Amp Te Connectivity 32AH7496
TERMINAL, 1..8MM, 20-17AWG..; Product Range:-; Termination:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; Conductor Area CSA:1mm2; Pin Diameter:1.8mm; Insulator Colour:-; Insulator Material:Uninsulated ; Terminal RoHS Compliant: Yes

TERMINAL, 1..8MM, 20-17AWG..; Product Range:-; Termination:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; Conductor Area CSA:1mm2; Pin Diameter:1.8mm; Insulator Colour:-; Insulator Material:Uninsulated; Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 926823-2 926823-2-ND 32AH7496
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Splice Connectors Terminal, 1..8Mm, 20-17Awg..; Product Range Amp Te Connectivity
Terminal Type Connector Pin; Pin Terminal Crimpband, Open Band Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 083143-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.6100 to 1.21 mm2
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details
Connector Contacts - 1-173237-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details