Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Package: 10-DIP (0.512", 13.01mm)
Product Status: Active
Terminal Type: Gull Wing
Gender: Receptacle
Tab Width: 0.110" (2.79mm)
Insulation: Insulated
Mounting Type: Surface Mount
Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm)
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules |