TE Connectivity Standard Rectangular Connectors 926334-1

Description
Configuration Features Contacts Preloaded : No Number of Positions : 7 Housing Features Housing Color : Black Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing
Request a Quote
Description
Configuration Features Contacts Preloaded : No Number of Positions : 7 Housing Features Housing Color : Black Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 926334-1 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
926334-1
Standard Rectangular Connectors 926334-1
Configuration Features Contacts Preloaded : No Number of Positions : 7 Housing Features Housing Color : Black Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 7

Housing Features


  • Housing Color : Black

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 4000

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 926334-1
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1010-017-0606-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 102241-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
8 suppliers
Rectangular Connector Accessories - 1734-1011-234-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details