925856-1 -- CRIMP WIRE PINS, TABS & FERRULES
TE Connectivity
Crimp Wire Pins, Tabs & Ferrules
925856-1
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.6 MM [.063 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Barrel Inside Diameter : .8 MM [.032 INCH ] Overall Product Length : 7 MM [.275 INCH ] Terminal Material Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15 - 13 Wire Size (CMA) : 3256 - 5178
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Product Type Features Compatible With Discrete Wire Type : Stranded
Usage Conditions Insulation Option : Uninsulated
-
TE Connectivity
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.6 MM [.063 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Barrel Inside Diameter : .8 MM [.032 INCH ] Overall Product Length : 7 MM [.275 INCH ] Terminal Material Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15 - 13 Wire Size (CMA) : 3256 - 5178
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Product Type Features Compatible With Discrete Wire Type : Stranded
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Crimp Wire Pins, Tabs & Ferrules
925856-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.6 MM [.063 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Barrel Inside Diameter : .8 MM [.032 INCH ] Overall Product Length : 7 MM [.275 INCH ] Terminal Material Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15 - 13 Wire Size (CMA) : 3256 - 5178
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Product Type Features Compatible With Discrete Wire Type : Stranded
Usage Conditions Insulation Option : Uninsulated
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Barrel Type : Open
- Crimp Wire Terminal Type : Pin Terminal
- Mating Pin Diameter : 1.6 MM [.063 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Pre-Tin
Dimensions
- Barrel Inside Diameter : .8 MM [.032 INCH ]
- Overall Product Length : 7 MM [.275 INCH ]
- Terminal Material Thickness : .25 MM [.01 INCH ]
- Wire Size (MMSQ) : 1.5 - 2.5
- Wire Size (AWG) : 15 - 13
- Wire Size (CMA) : 3256 - 5178
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 30000
Product Type Features
- Compatible With Discrete Wire Type : Stranded
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
925856-1 |
A105500TR-ND |
|
Product Name
|
Crimp Wire Pins, Tabs & Ferrules |
Terminals - Wire Splice Connectors |
|
Terminal Type
|
Connector Pin; Pin Terminal
|
Crimpband, Open Band
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5030 to 1.42 mm2
View Details