TE Connectivity Contact, Pcb, 26-22Awg; Product Range Amp Te Connectivity 925819-3

Description
CONTACT, PCB, 26-22AWG; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:-; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:-; Contact Material:-; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONTACT, PCB, 26-22AWG; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:-; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:-; Contact Material:-; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pcb, 26-22Awg; Product Range Amp Te Connectivity - 48W7344 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pcb, 26-22Awg; Product Range Amp Te Connectivity
48W7344
Contact, Pcb, 26-22Awg; Product Range Amp Te Connectivity 48W7344
CONTACT, PCB, 26-22AWG; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:-; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:-; Contact Material:-; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONTACT, PCB, 26-22AWG; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:-; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:-; Contact Material:-; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 48W7344
Product Name Contact, Pcb, 26-22Awg; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2141860-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard Carbon Powder for Lithium Ion Battery Anode - BMLC-KJ018 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details