TE Connectivity PCB Terminals 925819-3

Description
Contact Features Contact Mating Area Plating Material Thickness : 3 - 6 MICM  [118.11 - 236.22 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 - 1.5 MICM  [39.37 - 59.05 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Compatible Insulation Diameter Range : 1.02 - 1.52 MM  [.04 - .06 INCH ] Extension Below Board : 1.25 MM  [.049 INCH ] PCB Hole Diameter : 1.2 MM  [.047 INCH ] PCB Thickness (Recommended) : 1.5 - 2 MM  [.06 - .079 INCH ] Profile Height from PCB : 6.67 MM  [.266 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Package Packaging Quantity : 8000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3 - 6 MICM  [118.11 - 236.22 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 - 1.5 MICM  [39.37 - 59.05 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Compatible Insulation Diameter Range : 1.02 - 1.52 MM  [.04 - .06 INCH ] Extension Below Board : 1.25 MM  [.049 INCH ] PCB Hole Diameter : 1.2 MM  [.047 INCH ] PCB Thickness (Recommended) : 1.5 - 2 MM  [.06 - .079 INCH ] Profile Height from PCB : 6.67 MM  [.266 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Package Packaging Quantity : 8000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 925819-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
925819-3
PCB Terminals 925819-3
Contact Features Contact Mating Area Plating Material Thickness : 3 - 6 MICM  [118.11 - 236.22 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 - 1.5 MICM  [39.37 - 59.05 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Compatible Insulation Diameter Range : 1.02 - 1.52 MM  [.04 - .06 INCH ] Extension Below Board : 1.25 MM  [.049 INCH ] PCB Hole Diameter : 1.2 MM  [.047 INCH ] PCB Thickness (Recommended) : 1.5 - 2 MM  [.06 - .079 INCH ] Profile Height from PCB : 6.67 MM  [.266 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Package Packaging Quantity : 8000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 3 - 6 MICM  [118.11 - 236.22 MICIN ]
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1 - 1.5 MICM  [39.37 - 59.05 MICIN ]
  • PCB Terminal Type : PCB Pin
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : Miniature

Dimensions


  • Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ]
  • Compatible Insulation Diameter Range : 1.02 - 1.52 MM  [.04 - .06 INCH ]
  • Extension Below Board : 1.25 MM  [.049 INCH ]
  • PCB Hole Diameter : 1.2 MM  [.047 INCH ]
  • PCB Thickness (Recommended) : 1.5 - 2 MM  [.06 - .079 INCH ]
  • Profile Height from PCB : 6.67 MM  [.266 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 8000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire to Board Connectors - A129170TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A129170TR-ND
Terminals - Wire to Board Connectors A129170TR-ND
CONN TERM WTB 22-26AWG TIN

CONN TERM WTB 22-26AWG TIN

Buy Now Datasheet
Terminals - Wire to Board Connectors - A129170CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A129170CT-ND
Terminals - Wire to Board Connectors A129170CT-ND
CONN TERM WTB 22-26AWG TIN

CONN TERM WTB 22-26AWG TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 925819-3 A129170TR-ND
Product Name PCB Terminals Terminals - Wire to Board Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627016-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 104479-9 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details