TE Connectivity Connector Contacts 925660-2

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Mating Pin Diameter : 3.56 MM  [.14 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1 - 3 MICM  [39.37 - 118.11 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.5 - 4.5 MM  [.098 - .177 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Mating Pin Diameter : 3.56 MM  [.14 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1 - 3 MICM  [39.37 - 118.11 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.5 - 4.5 MM  [.098 - .177 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 925660-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
925660-2
Connector Contacts 925660-2
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Mating Pin Diameter : 3.56 MM  [.14 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1 - 3 MICM  [39.37 - 118.11 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.5 - 4.5 MM  [.098 - .177 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 17
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Mating Pin Diameter : 3.56 MM  [.14 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : 1 - 3 MICM  [39.37 - 118.11 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 2.5 - 4.5 MM  [.098 - .177 INCH ]
  • Wire Size (MMSQ) : .5 - 2
  • Wire Size (AWG) : 20 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 925660-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details
Ring Terminals & Spade Terminals - 1-1377172-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details