TE Connectivity Contact, Socket, Crimp, 17-13Awg; Product Range Raychem Te Connectivity 925597-1

Description
CONTACT, SOCKET, CRIMP, 17-13AWG; Product Range:Junior Power Timer Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG RoHS Compliant: Yes
Description
CONTACT, SOCKET, CRIMP, 17-13AWG; Product Range:Junior Power Timer Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 17-13Awg; Product Range Raychem Te Connectivity - 28T0499 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 17-13Awg; Product Range Raychem Te Connectivity
28T0499
Contact, Socket, Crimp, 17-13Awg; Product Range Raychem Te Connectivity 28T0499
CONTACT, SOCKET, CRIMP, 17-13AWG; Product Range:Junior Power Timer Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 17-13AWG; Product Range:Junior Power Timer Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 28T0499
Product Name Contact, Socket, Crimp, 17-13Awg; Product Range Raychem Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-1222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard Carbon for Sodium Electrode - BMLC-KJ032 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.18E-4 to 2.76E-4 inch (0.0030 to 0.0070 mm)
View Details