TE Connectivity
Automotive Terminals
925591-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.4mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.6 MM [.063 INCH ] Terminal Type : Socket
Dimensions Tab Length : 20.3 MM [.8 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17
Packaging Features Packaging Method : Reel Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.4mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.6 MM [.063 INCH ] Terminal Type : Socket
Dimensions Tab Length : 20.3 MM [.8 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17
Packaging Features Packaging Method : Reel Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.4mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.6 MM [.063 INCH ] Terminal Type : Socket
Dimensions Tab Length : 20.3 MM [.8 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17
Packaging Features Packaging Method : Reel Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.4mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Pin Diameter : 1.6 MM [.063 INCH ]
- Terminal Type : Socket
Dimensions
- Tab Length : 20.3 MM [.8 INCH ]
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 20 - 17
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1000
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
925591-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Palladium Nickel (PdNi)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact; Gasket
Length
5.91 inch (150 mm)
OD / Width
5.91 inch (150 mm)
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers