TE Connectivity Crimp Wire Pins, Tabs & Ferrules 925553-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 3.2 MM  [.126 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 2.24 MM , 3.2 MM  [.088 INCH , .126 INCH ] Compatible Insulation Diameter Range : 3.8 MM , 2.5 - 3.8 MM  [.15 INCH , .1 - .15 INCH ] Overall Product Length : 10.9 MM  [.43 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Roll Packaging Quantity : 14000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 3.2 MM  [.126 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 2.24 MM , 3.2 MM  [.088 INCH , .126 INCH ] Compatible Insulation Diameter Range : 3.8 MM , 2.5 - 3.8 MM  [.15 INCH , .1 - .15 INCH ] Overall Product Length : 10.9 MM  [.43 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Roll Packaging Quantity : 14000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 925553-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
925553-2
Crimp Wire Pins, Tabs & Ferrules 925553-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 3.2 MM  [.126 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 2.24 MM , 3.2 MM  [.088 INCH , .126 INCH ] Compatible Insulation Diameter Range : 3.8 MM , 2.5 - 3.8 MM  [.15 INCH , .1 - .15 INCH ] Overall Product Length : 10.9 MM  [.43 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Roll Packaging Quantity : 14000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Pin Terminal
  • Mating Pin Diameter : 3.2 MM  [.126 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Barrel Inside Diameter : 2.24 MM , 3.2 MM  [.088 INCH , .126 INCH ]
  • Compatible Insulation Diameter Range : 3.8 MM , 2.5 - 3.8 MM  [.15 INCH , .1 - .15 INCH ]
  • Overall Product Length : 10.9 MM  [.43 INCH ]
  • Terminal Material Thickness : .32 MM  [.013 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2048 - 5178

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 14000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire to Board Connectors - A123054TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A123054TR-ND
Terminals - Wire to Board Connectors A123054TR-ND
CONN TERM WTB 13.5-17AWG TIN

CONN TERM WTB 13.5-17AWG TIN

Buy Now Datasheet
Terminals - Wire to Board Connectors - A123054CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A123054CT-ND
Terminals - Wire to Board Connectors A123054CT-ND
CONN TERM WTB 13.5-17AWG TIN

CONN TERM WTB 13.5-17AWG TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 925553-2 A123054TR-ND A123054CT-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire to Board Connectors Terminals - Wire to Board Connectors
Terminal Type Connector Pin; Pin Terminal Through Board Through Board
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details