TE Connectivity Crimp Wire Pins, Tabs & Ferrules 925552-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH ] Compatible Insulation Diameter Range : 3.3 MM , 1.8 - 3.3 MM  [.071 - .13 INCH , .13 INCH ] Overall Product Length : 10.9 MM  [.43 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH ] Compatible Insulation Diameter Range : 3.3 MM , 1.8 - 3.3 MM  [.071 - .13 INCH , .13 INCH ] Overall Product Length : 10.9 MM  [.43 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 925552-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
925552-1
Crimp Wire Pins, Tabs & Ferrules 925552-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH ] Compatible Insulation Diameter Range : 3.3 MM , 1.8 - 3.3 MM  [.071 - .13 INCH , .13 INCH ] Overall Product Length : 10.9 MM  [.43 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Pin Terminal
  • Mating Pin Diameter : 2.92 MM  [.115 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.27 MM  [.05 INCH ]
  • Compatible Insulation Diameter Range : 3.3 MM , 1.8 - 3.3 MM  [.071 - .13 INCH , .13 INCH ]
  • Overall Product Length : 10.9 MM  [.43 INCH ]
  • Terminal Material Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size (CMA) : 1021 - 2048

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire to Board Connectors - A116325CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A116325CT-ND
Terminals - Wire to Board Connectors A116325CT-ND
CONN TERM WTB 17-20AWG BRASS

CONN TERM WTB 17-20AWG BRASS

Buy Now Datasheet
Terminals - Wire to Board Connectors - A116325TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A116325TR-ND
Terminals - Wire to Board Connectors A116325TR-ND
CONN TERM WTB 17-20AWG BRASS

CONN TERM WTB 17-20AWG BRASS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 925552-1 A116325CT-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire to Board Connectors
Terminal Type Connector Pin; Pin Terminal Through Board
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Connector Contacts - 1-141708-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details