TE Connectivity Heat Shrink Boots 923376-003

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 61 mm, 64 mm, 2.28 in, 2.4 in, 49 mm, 2.17 in, 58 mm, 2.52 in, 52 mm, 55 mm, 1.93 in, 2.05 in Wire/Cable Outside Diameter : 20 mm, .79 in, .87 in, 32 mm, .94 in, 28 mm, 22 mm, 1.1 in, 1.34 in, 26 mm, 30 mm, 1.18 in, 1.26 in, 1.02 in, 24 mm, 34 mm Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, VG95343 Part 18, MIS-34867, IEC 62329-3-102 Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 61 mm, 64 mm, 2.28 in, 2.4 in, 49 mm, 2.17 in, 58 mm, 2.52 in, 52 mm, 55 mm, 1.93 in, 2.05 in Wire/Cable Outside Diameter : 20 mm, .79 in, .87 in, 32 mm, .94 in, 28 mm, 22 mm, 1.1 in, 1.34 in, 26 mm, 30 mm, 1.18 in, 1.26 in, 1.02 in, 24 mm, 34 mm Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, VG95343 Part 18, MIS-34867, IEC 62329-3-102 Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 923376-003 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
923376-003
Heat Shrink Boots 923376-003
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 61 mm, 64 mm, 2.28 in, 2.4 in, 49 mm, 2.17 in, 58 mm, 2.52 in, 52 mm, 55 mm, 1.93 in, 2.05 in Wire/Cable Outside Diameter : 20 mm, .79 in, .87 in, 32 mm, .94 in, 28 mm, 22 mm, 1.1 in, 1.34 in, 26 mm, 30 mm, 1.18 in, 1.26 in, 1.02 in, 24 mm, 34 mm Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, VG95343 Part 18, MIS-34867, IEC 62329-3-102 Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 25
  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : 61 mm, 64 mm, 2.28 in, 2.4 in, 49 mm, 2.17 in, 58 mm, 2.52 in, 52 mm, 55 mm, 1.93 in, 2.05 in
  • Wire/Cable Outside Diameter : 20 mm, .79 in, .87 in, 32 mm, .94 in, 28 mm, 22 mm, 1.1 in, 1.34 in, 26 mm, 30 mm, 1.18 in, 1.26 in, 1.02 in, 24 mm, 34 mm

Industry Standards


  • Approved Standards : DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, VG95343 Part 18, MIS-34867, IEC 62329-3-102

Other


  • Adhesive Options : /225 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now
shrink tube - 923376-003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
923376-003
shrink tube 923376-003
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 923376-003 923376-003
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0370534001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 061664-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Tubing - 068792-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers