TE Connectivity Antennas 920-635-001

Description
Body Features Product Weight : 205 G  [7.23 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 1 M  [3.28 FT ] Product Height : 31 MM  [1.22 INCH ] Product Length : 80 MM  [3.14 INCH ] Product Width : 80 MM  [3.14 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : GNSS, Cellular Wireless Application : Cellular, GNSS, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 2690, 698 - 960 Gain (Max) (DB) : 0 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 205 G  [7.23 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 1 M  [3.28 FT ] Product Height : 31 MM  [1.22 INCH ] Product Length : 80 MM  [3.14 INCH ] Product Width : 80 MM  [3.14 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : GNSS, Cellular Wireless Application : Cellular, GNSS, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 2690, 698 - 960 Gain (Max) (DB) : 0 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 920-635-001 - TE Connectivity
Berwyn, PA, United States
Antennas
920-635-001
Antennas 920-635-001
Body Features Product Weight : 205 G  [7.23 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 1 M  [3.28 FT ] Product Height : 31 MM  [1.22 INCH ] Product Length : 80 MM  [3.14 INCH ] Product Width : 80 MM  [3.14 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : GNSS, Cellular Wireless Application : Cellular, GNSS, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 2690, 698 - 960 Gain (Max) (DB) : 0 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 205 G  [7.23 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Dome/Puck
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 1 M  [3.28 FT ]
  • Product Height : 31 MM  [1.22 INCH ]
  • Product Length : 80 MM  [3.14 INCH ]
  • Product Width : 80 MM  [3.14 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Primary Application : GNSS, Cellular
  • Wireless Application : Cellular, GNSS, Vehicular

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Packaging Features


  • Packaging Method : POLYBAG

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2690, 698 - 960
  • Gain (Max) (DB) : 0
  • Nominal Frequency Range : 698 - 2700
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 920-635-001
Product Name Antennas
Applications Modem or Wireless Network; Cellular, GNSS, Vehicular
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195729-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS, 5G, 5G 5000, 5G 3500, LTE, 5G 4000
Primary Frequency Range 790.0 to 5925.0 MHz
Gain 0.0 to 3 dB
View Details
3 suppliers
Antennas - 1-2823599-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, 3G, GSM, Cellular, 2G, GPS, 4G, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2118308-3 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Wi-Fi, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108912-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers