Body Features Product Weight : 275 G [9.71 OZ ]
Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports
Dimensions Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ] Cable Length : .2 M [.66 FT ] Product Height : 31 MM [1.22 INCH ] Product Length : 124 MM [4.88 INCH ] Product Width : 80 MM [3.14 INCH ]
Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1
Industry Standards Primary Application : GNSS, Cellular Wireless Application : Vehicular, GNSS, Cellular
Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear, RHCP
Operation/Applicatio
n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular
Packaging Features Packaging Method : POLYBAG
Product Availability Applicable Region : Global
Product Type Features Antenna Termination : Fakra
Signal Characteristics Frequency Band (MHZ) : 1593 - 1610, 1559 - 1591, 698 - 960, 1710 - 2690, 1563 - 1587 Gain (Max) (DB) : 1, 0 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Body Features
- Product Weight : 275 G [9.71 OZ ]
Configuration Features
- Antenna Style : Enclosure
- Antenna Type : Dome/Puck
- Band Type : Multi Band
- Mounting Location : External
- Port Configuration : Multiple Ports
Dimensions
- Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ]
- Cable Length : .2 M [.66 FT ]
- Product Height : 31 MM [1.22 INCH ]
- Product Length : 124 MM [4.88 INCH ]
- Product Width : 80 MM [3.14 INCH ]
Electrical Characteristics
- Antenna Operation : Active
- Impedance (OHM) : 50
- VSWR (Max) : < 2.0:1
Industry Standards
- Primary Application : GNSS, Cellular
- Wireless Application : Vehicular, GNSS, Cellular
Mechanical Attachment
- Mounting Type : Stud/Screw/Lug Mount
- Polarization : Linear, RHCP
Operation/Application
- Antenna Environment : Outdoor
- Directionality : Omnidirectional
- Wireless Standard : Cellular
Packaging Features
- Packaging Method : POLYBAG
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Termination : Fakra
Signal Characteristics
- Frequency Band (MHZ) : 1593 - 1610, 1559 - 1591, 698 - 960, 1710 - 2690, 1563 - 1587
- Gain (Max) (DB) : 1, 0
- Nominal Frequency Range : 698 - 2700
- Peak Gain (DBI) : 0 < 3