TE Connectivity Antennas 920-421-001

Description
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Protocol : GPS, Radio Antenna Style : External Antenna Type : Enclosure Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 6000 MM  [236 INCH ] Product Diameter : 66 MM  [25.98 INCH ] Product Height : 24.5 MM  [.96 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : Radio, GNSS Mechanical Attachment Mounting Retention Type : Magnetic Mounts To : Panel Polarization : Linear, RHCP Region : Global Operation/Applicatio n Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Type Features Antenna Connection Type : SMB, FME Antenna Connector Type : SMB - Female, FME - Female Signal Characteristics Frequency Band (MHZ) : 1563 - 1587, 144 - 176, 880 - 960, 380 - 470, 450 - 470, 410 - 430, 1710 - 1880, 68 - 86 Gain (Max) (DB) : 5, 3 Usage Conditions Application by Region : GPS - Global - 1570 - 1580 MHz
Request a Quote
Description
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Protocol : GPS, Radio Antenna Style : External Antenna Type : Enclosure Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 6000 MM  [236 INCH ] Product Diameter : 66 MM  [25.98 INCH ] Product Height : 24.5 MM  [.96 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : Radio, GNSS Mechanical Attachment Mounting Retention Type : Magnetic Mounts To : Panel Polarization : Linear, RHCP Region : Global Operation/Applicatio n Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Type Features Antenna Connection Type : SMB, FME Antenna Connector Type : SMB - Female, FME - Female Signal Characteristics Frequency Band (MHZ) : 1563 - 1587, 144 - 176, 880 - 960, 380 - 470, 450 - 470, 410 - 430, 1710 - 1880, 68 - 86 Gain (Max) (DB) : 5, 3 Usage Conditions Application by Region : GPS - Global - 1570 - 1580 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 920-421-001 - TE Connectivity
Berwyn, PA, United States
Antennas
920-421-001
Antennas 920-421-001
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Protocol : GPS, Radio Antenna Style : External Antenna Type : Enclosure Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 6000 MM  [236 INCH ] Product Diameter : 66 MM  [25.98 INCH ] Product Height : 24.5 MM  [.96 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : Radio, GNSS Mechanical Attachment Mounting Retention Type : Magnetic Mounts To : Panel Polarization : Linear, RHCP Region : Global Operation/Applicatio n Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Type Features Antenna Connection Type : SMB, FME Antenna Connector Type : SMB - Female, FME - Female Signal Characteristics Frequency Band (MHZ) : 1563 - 1587, 144 - 176, 880 - 960, 380 - 470, 450 - 470, 410 - 430, 1710 - 1880, 68 - 86 Gain (Max) (DB) : 5, 3 Usage Conditions Application by Region : GPS - Global - 1570 - 1580 MHz

Body Features


  • Product Weight : 260 G  [9.17 OZ ]

Configuration Features


  • Antenna Protocol : GPS, Radio
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Number of Ports : 2

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 6000 MM  [236 INCH ]
  • Product Diameter : 66 MM  [25.98 INCH ]
  • Product Height : 24.5 MM  [.96 INCH ]

Electrical Characteristics


  • Active Antenna : Yes
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : Radio, GNSS

Mechanical Attachment


  • Mounting Retention Type : Magnetic
  • Mounts To : Panel
  • Polarization : Linear, RHCP
  • Region : Global

Operation/Application


  • Wireless Standard : Cellular

Packaging Features


  • Packaging Method : POLYBAG

Product Type Features


  • Antenna Connection Type : SMB, FME
  • Antenna Connector Type : SMB - Female, FME - Female

Signal Characteristics


  • Frequency Band (MHZ) : 1563 - 1587, 144 - 176, 880 - 960, 380 - 470, 450 - 470, 410 - 430, 1710 - 1880, 68 - 86
  • Gain (Max) (DB) : 5, 3

Usage Conditions


  • Application by Region : GPS - Global - 1570 - 1580 MHz
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 920-421-001
Product Name Antennas
Applications Modem or Wireless Network; Radio, GNSS
Polarization Right Hand Circular
Primary Frequency Range 68.0 to 1880.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2332157-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS, Wi-Fi, WLAN, Cellular, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers
Antennas - 0600-00024 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
Antennas - 2108802-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108937-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers