TE Connectivity Antennas 920-409-002

Description
Body Features Product Weight : 76 G  [2.68 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3 M  [9.84 FT ] Product Height : 3.5 MM  [.13 INCH ] Product Length : 107 MM  [4.21 INCH ] Product Width : 54 MM  [2.12 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : Cellular Wireless Application : Cellular, Vehicular Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2690 Gain (Max) (DB) : 2.1 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 76 G  [2.68 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3 M  [9.84 FT ] Product Height : 3.5 MM  [.13 INCH ] Product Length : 107 MM  [4.21 INCH ] Product Width : 54 MM  [2.12 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : Cellular Wireless Application : Cellular, Vehicular Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2690 Gain (Max) (DB) : 2.1 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 920-409-002 - TE Connectivity
Berwyn, PA, United States
Antennas
920-409-002
Antennas 920-409-002
Body Features Product Weight : 76 G  [2.68 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3 M  [9.84 FT ] Product Height : 3.5 MM  [.13 INCH ] Product Length : 107 MM  [4.21 INCH ] Product Width : 54 MM  [2.12 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : Cellular Wireless Application : Cellular, Vehicular Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2690 Gain (Max) (DB) : 2.1 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 76 G  [2.68 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Dome/Puck
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 3 M  [9.84 FT ]
  • Product Height : 3.5 MM  [.13 INCH ]
  • Product Length : 107 MM  [4.21 INCH ]
  • Product Width : 54 MM  [2.12 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Primary Application : Cellular
  • Wireless Application : Cellular, Vehicular

Mechanical Attachment


  • Mounting Type : Adhesive
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Packaging Features


  • Packaging Method : POLYBAG

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 2690
  • Gain (Max) (DB) : 2.1
  • Nominal Frequency Range : 698 - 2700
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 920-409-002
Product Name Antennas
Applications Modem or Wireless Network; Cellular, Vehicular
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108965-3 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108936-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2823598-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 4G, LTE, GPS, 3G, Cellular, 2G, GSM, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, IoT, GSM 1800, UMTS, CDMA 1900, GSM, CDMA 850, GSM 900, LTE, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details