Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334544-917805-2
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Wire Gauge: 10-12 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -917805-2-CSI,-91780
Base Product Number: 917805
RoHS Status: ROHS3 Compliant
Dynamic D-5 M Power Connector Tool, 30A, 600V, Crimp Product overview: 917805-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-917805-2 can be used for catalog matching and distributor lookup.
Pin Contact Gold 10-12 AWG Crimp
DYNAMIC D-5 TAB CONT. M L/P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1334544-917805-2 | 332-917805-2 | A29313-ND | 42AJ7596 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | 30A 600V Electronic Connector | Rectangular Connector Contacts | Dynamic D-5 Tab Cont. M L/p Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Termination | Crimp | Crimp | ||
| Gender | Male / Plug |