TE Connectivity Crimp Contacts 917803-2

Description
TE Connectivity 917803-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 917803-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7060422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7060422
Crimp Contacts 7060422
TE Connectivity 917803-2 Crimp Terminal

TE Connectivity 917803-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 7060422P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7060422P
Crimp Contacts 7060422P
TE Connectivity 917803-2 Crimp Terminal

TE Connectivity 917803-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 1648971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1648971
Crimp Contacts 1648971
TE Connectivity 917803-2 Crimp Terminal

TE Connectivity 917803-2 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 917803-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
917803-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 917803-2
Win Source Part Number: 1362759-917803-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-5 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 917803 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 10-12 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)

Win Source Part Number: 1362759-917803-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-5
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 917803
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 10-12 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet
Contact, Pin, 12-10Awg, Crimp; Product Range Amp Te Connectivity - 64AH9895 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12-10Awg, Crimp; Product Range Amp Te Connectivity
64AH9895
Contact, Pin, 12-10Awg, Crimp; Product Range Amp Te Connectivity 64AH9895
CONTACT, PIN, 12-10AWG, CRIMP; Product Range:Dynamic D5000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, PIN, 12-10AWG, CRIMP; Product Range:Dynamic D5000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 12-10Awg, Crimp; Product Range Amp Te Connectivity - 14M9018 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12-10Awg, Crimp; Product Range Amp Te Connectivity
14M9018
Contact, Pin, 12-10Awg, Crimp; Product Range Amp Te Connectivity 14M9018
CONTACT, PIN, 12-10AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

CONTACT, PIN, 12-10AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7060422 7060422P 917803-2 64AH9895
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Pin, 12-10Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1355849-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details