TE Connectivity Automotive Terminals 0462-203-12141

Description
Contact Features Contact Fabrication : Solid Contact Size : Size 12 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 2.4 MM  [.094 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : 3 - 2 Wire Size (AWG) : 12 - 14 Wire Size Search (AWG) : 14, 12 Wire Size Search (MMSQ) : 2, 2.5, 3 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Crate Packaging Quantity : 1250 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 12 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 2.4 MM  [.094 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : 3 - 2 Wire Size (AWG) : 12 - 14 Wire Size Search (AWG) : 14, 12 Wire Size Search (MMSQ) : 2, 2.5, 3 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Crate Packaging Quantity : 1250 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 0462-203-12141 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
0462-203-12141
Automotive Terminals 0462-203-12141
Contact Features Contact Fabrication : Solid Contact Size : Size 12 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 2.4 MM  [.094 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : 3 - 2 Wire Size (AWG) : 12 - 14 Wire Size Search (AWG) : 14, 12 Wire Size Search (MMSQ) : 2, 2.5, 3 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Crate Packaging Quantity : 1250 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Solid
  • Contact Size : Size 12
  • Crimp Type : Indent Crimp
  • Interface Plating : Nickel (Ni)
  • Mating Pin Diameter : 2.4 MM  [.094 INCH ]
  • Terminal Type : Socket
  • Typical Current Rating (AMP) : 25
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • Wire Size (MMSQ) : 3 - 2
  • Wire Size (AWG) : 12 - 14
  • Wire Size Search (AWG) : 14, 12
  • Wire Size Search (MMSQ) : 2, 2.5, 3

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Crate
  • Packaging Quantity : 1250

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Contacts - Multi Purpose - 1734-1125-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1125-ND
Contacts - Multi Purpose 1734-1125-ND
CONN SCKT 12-14AWG NICKEL CRIMP

CONN SCKT 12-14AWG NICKEL CRIMP

Buy Now Datasheet
Crimp Contacts - 425585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
425585
Crimp Contacts 425585
Deutsch 0462-203-12141 Crimp Terminal

Deutsch 0462-203-12141 Crimp Terminal

Supplier's Site
Crimp Contact, Socket, 12-14Awg, Crimp; Product Range Deutsch Te Connectivity - 91R1818 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Contact, Socket, 12-14Awg, Crimp; Product Range Deutsch Te Connectivity
91R1818
Crimp Contact, Socket, 12-14Awg, Crimp; Product Range Deutsch Te Connectivity 91R1818
CRIMP CONTACT, SOCKET, 12-14AWG, CRIMP; Product Range:DTHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:HD30 & HDP20 Series Circular Connectors RoHS Compliant: Yes

CRIMP CONTACT, SOCKET, 12-14AWG, CRIMP; Product Range:DTHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:HD30 & HDP20 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 0462-203-12141 1734-1125-ND 425585 91R1818
Product Name Automotive Terminals Contacts - Multi Purpose Crimp Contacts Crimp Contact, Socket, 12-14Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact Contact
Plating / Coating Nickel; Nickel (Ni) Nickel; Nickel
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2208461-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1452568-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Automotive Terminals - 1060-16-0677 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details