TE Connectivity Contact, Pin, 16-14Awg, Crimp; Product Range Amp Te Connectivity 917802-2

Description
CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Dynamic D5000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Dynamic D5000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 16-14Awg, Crimp; Product Range Amp Te Connectivity - 44AC0152 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-14Awg, Crimp; Product Range Amp Te Connectivity
44AC0152
Contact, Pin, 16-14Awg, Crimp; Product Range Amp Te Connectivity 44AC0152
CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Dynamic D5000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Dynamic D5000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 16-14Awg, Crimp; Product Range Amp Te Connectivity - 51AC3175 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-14Awg, Crimp; Product Range Amp Te Connectivity
51AC3175
Contact, Pin, 16-14Awg, Crimp; Product Range Amp Te Connectivity 51AC3175
CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Dynamic D5000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Dynamic D5000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44AC0152
Product Name Contact, Pin, 16-14Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-202-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Iron Phosphate Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ011 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details