TE Connectivity Connector Hardware, Mounts, Locks & Retainers 917708-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 12 Dimensions Wire Size (AWG) : 26 - 20 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 12 Dimensions Wire Size (AWG) : 26 - 20 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 917708-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
917708-1
Connector Hardware, Mounts, Locks & Retainers 917708-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 12 Dimensions Wire Size (AWG) : 26 - 20 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon 6/6 GF

Configuration Features


  • Number of Positions : 12

Dimensions


  • Wire Size (AWG) : 26 - 20

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 400

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Contacts - 917708-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
917708-1
Contacts 917708-1
2.5 SIGNAL DBL LOCK D.L.P. 12P

2.5 SIGNAL DBL LOCK D.L.P. 12P

Buy Now
Swedesboro, NJ, United States
Contacts
917708-1
Contacts 917708-1
Contacts

Contacts

Buy Now
Rectangular Connector Accessories - A116758-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A116758-ND
Rectangular Connector Accessories A116758-ND
Connector Lock Plate For

Connector Lock Plate For

Buy Now Datasheet
2.5 Signal Dbl Lock D.l.p. 12P Amp - Te Connectivity - 77AC2097 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Signal Dbl Lock D.l.p. 12P Amp - Te Connectivity
77AC2097
2.5 Signal Dbl Lock D.l.p. 12P Amp - Te Connectivity 77AC2097
2.5 SIGNAL DBL LOCK D.L.P. 12P

2.5 SIGNAL DBL LOCK D.L.P. 12P

Supplier's Site
2.5 Signal Dbl Lock D.l.p. 12P Amp - Te Connectivity - 01Y2633 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Signal Dbl Lock D.l.p. 12P Amp - Te Connectivity
01Y2633
2.5 Signal Dbl Lock D.l.p. 12P Amp - Te Connectivity 01Y2633
2.5 SIGNAL DBL LOCK D.L.P. 12P

2.5 SIGNAL DBL LOCK D.L.P. 12P

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 917708-1 917708-1 A116758-ND 77AC2097
Product Name Connector Hardware, Mounts, Locks & Retainers Contacts Rectangular Connector Accessories 2.5 Signal Dbl Lock D.l.p. 12P Amp - Te Connectivity
Contact Size (AWG) 20 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 102192-9 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103688-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details