TE Connectivity Connector Hardware, Mounts, Locks & Retainers 917705-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 9 Dimensions Wire Size (AWG) : 26 - 20 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 9 Dimensions Wire Size (AWG) : 26 - 20 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 917705-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
917705-1
Connector Hardware, Mounts, Locks & Retainers 917705-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 9 Dimensions Wire Size (AWG) : 26 - 20 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon 6/6 GF

Configuration Features


  • Number of Positions : 9

Dimensions


  • Wire Size (AWG) : 26 - 20

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 600

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A138985-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A138985-ND
Rectangular Connector Accessories A138985-ND
Connector Lock Plate For

Connector Lock Plate For

Buy Now Datasheet
Contacts - 917705-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
917705-1
Contacts 917705-1
2.5 SIGNAL DBL LOCK D.L.P. 9P

2.5 SIGNAL DBL LOCK D.L.P. 9P

Buy Now
Singapore, Singapore
Electronic Connector
340-917705-1
Electronic Connector 340-917705-1
2.5 SIGNAL DBL LOCK D.L.P. 9P Product overview: 917705-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-917705-1 can be used for catalog matching and distributor lookup.

2.5 SIGNAL DBL LOCK D.L.P. 9P Product overview: 917705-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-917705-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2.5 Signal Dbl Lock D.l.p. 9P Amp - Te Connectivity - 19R9902 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Signal Dbl Lock D.l.p. 9P Amp - Te Connectivity
19R9902
2.5 Signal Dbl Lock D.l.p. 9P Amp - Te Connectivity 19R9902
2.5 SIGNAL DBL LOCK D.L.P. 9P

2.5 SIGNAL DBL LOCK D.L.P. 9P

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 917705-1 A138985-ND 917705-1 340-917705-1 19R9902
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Contacts Electronic Connector 2.5 Signal Dbl Lock D.l.p. 9P Amp - Te Connectivity
Contact Size (AWG) 20 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102394-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 250 volts
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103688-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers