TE Connectivity Connector Hardware, Mounts, Locks & Retainers 102188-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 102188-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
102188-1
Connector Hardware, Mounts, Locks & Retainers 102188-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon 6/6

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2000

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying
Buy Now
Rectangular Connector Accessories - 102188-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
102188-1-ND
Rectangular Connector Accessories 102188-1-ND
Connector Polarizing Device (Key, Plug, Post) For AMPMODU Mod II and IV Series

Connector Polarizing Device (Key, Plug, Post) For AMPMODU Mod II and IV Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 102188-1 102188-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products