TE Connectivity Contacts 917684-1

Description
2.5 SIGNAL DBL LOCK REC CONT M
Request a Quote Datasheet
Description
2.5 SIGNAL DBL LOCK REC CONT M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 917684-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
917684-1
Contacts 917684-1
2.5 SIGNAL DBL LOCK REC CONT M

2.5 SIGNAL DBL LOCK REC CONT M

Buy Now
Swedesboro, NJ, United States
Contacts
917684-1
Contacts 917684-1
SDL - Terminals

SDL - Terminals

Buy Now
Swedesboro, NJ, United States
Contacts
917684-1
Contacts 917684-1
Contacts

Contacts

Buy Now
Singapore, Singapore
3A 250V Electronic Connector
332-917684-1
3A 250V Electronic Connector 332-917684-1
Female Socket Crimp Contact, 22-26AWG, 3A, 250V, Tin Plated Product overview: 917684-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-917684-1 can be used for catalog matching and distributor lookup.

Female Socket Crimp Contact, 22-26AWG, 3A, 250V, Tin Plated Product overview: 917684-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-917684-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Contacts - A107132TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107132TR-ND
Rectangular Connector Contacts A107132TR-ND
Socket Contact Tin 22-28 AWG Crimp Stamped

Socket Contact Tin 22-28 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A107132CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107132CT-ND
Rectangular Connector Contacts A107132CT-ND
Socket Contact Tin 22-28 AWG Crimp Stamped

Socket Contact Tin 22-28 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 29AH8943 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
29AH8943
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 29AH8943
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Signal Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 2.5mm Signal Double LockRoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Signal Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 2.5mm Signal Double LockRoHS Compliant: Yes

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 38AC3325 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
38AC3325
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 38AC3325
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Signal Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 2.5mm Signal Double LockRoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Signal Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 2.5mm Signal Double LockRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 917684-1 917684-1 332-917684-1 A107132TR-ND 29AH8943
Product Name Contacts Contacts 3A 250V Electronic Connector Rectangular Connector Contacts Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Termination SDL Crimp Crimp
Gender Female / Jack
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-108-463-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers