TE Connectivity Rectangular Connector Contacts 917512-3

Description
Tab Contact Gold 14-16 AWG Crimp
Request a Quote Datasheet
Description
Tab Contact Gold 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A29305-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A29305-ND
Rectangular Connector Contacts A29305-ND
Tab Contact Gold 14-16 AWG Crimp

Tab Contact Gold 14-16 AWG Crimp

Buy Now Datasheet
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp - Te Connectivity - 85X8994 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp - Te Connectivity
85X8994
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp - Te Connectivity 85X8994
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A29305-ND 85X8994
Product Name Rectangular Connector Contacts Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details