TE Connectivity ™ Crimp Contacts 917512-2

Description
TE Connectivity 917512-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 917512-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7064534P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7064534P
Crimp Contacts 7064534P
TE Connectivity 917512-2 Crimp Terminal

TE Connectivity 917512-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 7064534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7064534
Crimp Contacts 7064534
TE Connectivity 917512-2 Crimp Terminal

TE Connectivity 917512-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 1650702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1650702
Crimp Contacts 1650702
TE Connectivity 917512-2 Crimp Terminal

TE Connectivity 917512-2 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 917512-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
917512-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 917512-2
Win Source Part Number: 1363344-917512-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Package: Bulk Product Status: Active Base Product Number: 917512 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 14-16 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)

Win Source Part Number: 1363344-917512-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-3
Package: Bulk
Product Status: Active
Base Product Number: 917512
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 14-16 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 7064534P 7064534 917512-2
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
D-Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 25R2951 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details