TE Connectivity Crimp Contacts 917511-2

Description
TE Connectivity 917511-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 917511-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7064525P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7064525P
Crimp Contacts 7064525P
TE Connectivity 917511-2 Crimp Terminal

TE Connectivity 917511-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 7064525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7064525
Crimp Contacts 7064525
TE Connectivity 917511-2 Crimp Terminal

TE Connectivity 917511-2 Crimp Terminal

Supplier's Site
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity - 85X8992 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity
85X8992
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity 85X8992
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7064525P 7064525 85X8992
Product Name Crimp Contacts Crimp Contacts Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0244-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Soft Carbon for Sodium Electrode - BMLC-KJ031 - Matexcel
Specs
Applications Battery or Fuel Cell
View Details